NEN-ISO/IEC 13346-3

Information technology - Volume and file structure of write-once and rewritable media using non-sequential recording for information interchange - Part 3: Volume structure

active, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: active
Page Count: 42
ICS Code (Magnetic storage devices in general): 35.220.20
ICS Code (Optical storage devices): 35.220.30
scope:

Specifies a format and associated system requirements for volume and boot block recognition, volume structure, file structure and record structure for the interchange of information on media between users of information processing systems.

Document History

NEN-ISO/IEC 13346-3
June 1, 1999
Information technology - Volume and file structure of write-once and rewritable media using non-sequential recording for information interchange - Part 3: Volume structure
Specifies a format and associated system requirements for volume and boot block recognition, volume structure, file structure and record structure for the interchange of information on media between...
Advertisement