NEN-ISO/IEC 8825-1
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
Specifies a set of basic encoding rules that may be used to derive the specification of a transfer syntax for values of types defined using the notation specifies in ISO/IEC 8824-1, ISO/IEC 8824-2,ISO/IEC 8824-3 and ISO/IEC 8824-4, collectively referred to as Abstract Syntax Notation One or ASN.1.
Document History
July 1, 2021
Information technology - ASN.1 encoding rules - Part 1: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
This Recommendation | International Standard specifies a set of basic encoding rules that may be used to derive the specification of a transfer syntax for values of types defined using the notation...
November 1, 2015
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
NEN-ISO/IEC 8825-1 specifies a set of basic encoding rules that may be used to derive the specification of a transfer syntax for values of types defined using the notation specified in Rec. ITU-T...
September 1, 2014
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
A description is not available for this item.
December 1, 2012
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
A description is not available for this item.
February 1, 2010
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
This Recommendation
December 1, 2007
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
A description is not available for this item.
November 1, 2007
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER) - Amendment 2: Time type support
A description is not available for this item.
October 1, 2004
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER) - Amendment 1: Support for EXTENDED-XER
A description is not available for this item.
January 1, 2004
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
This Recommendation International Standard specifies a set of basic encoding rules that may be used to derive the specification of a transfer syntax for values of types defined using the notation...
July 1, 2002
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
A description is not available for this item.
February 1, 2001
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER) - Amendment 1: Relative Object Identifiers
A description is not available for this item.
December 1, 2000
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
A description is not available for this item.
NEN-ISO/IEC 8825-1
February 1, 2000
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
Specifies a set of basic encoding rules that may be used to derive the specification of a transfer syntax for values of types defined using the notation specifies in ISO/IEC 8824-1, ISO/IEC...
October 1, 1999
Information technology - ASN.1 encoding rules: Specification of Basic Encoding Rules (BER), Canonical Encoding Rules (CER) and Distinguished Encoding Rules (DER)
Specifies encoding rules that may be applied to values of types defined using the ASN.1 notation. Application of these encoding rules produces a transfer syntax for such values. It is implicit in the...