NEN-ISO/IEC 16969
Information technology - Data interchange on 120 mm optical disk cartridges using +RW format - Capacity: 3,0 Gbytes and 6,0 Gbytes
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (Optical storage devices): | 35.220.30 |
scope:
Specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 3,0 Gbytes and 6,0 Gbytes. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby allowing for information interchange by means of such disks. The data can be written, read and overwritten many times using the phase change method. These disks are identified as +RW.
Document History