NEN-ISO/IEC 9529-1
Information processing systems - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recordings at 16 916 ftprad 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1992 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
scope:
This part of ISO/IEC 9529 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.
Document History
NEN-ISO/IEC 9529-1
August 1, 1992
Information processing systems - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recordings at 16 916 ftprad 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics
This part of ISO/IEC 9529 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.