NEN - NPR-IEC/PAS 61169-38
Radio-frequency connectors - Part 38: Sectional specification - Radio-frequency coaxial connectors model, slide-in (rack and panel applications) - Characteristic impedance 50 Ω (type TMA) - 50 Ω applications
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This PAS provides information and rules for the preparation of detail specifications for series TMA r.f. connectors together with the pro forma blank detail specification. Series TMA connectors have a characteristic impedance of 50 ? and are normally used with r.f. cables or microstrip in microwave fields that has a blind entry and middle low power. The connectors can be used up to a frequency of at least 6 GHz. It also prescribes mating face dimensions for general purpose connectors, dimensional details of standard test connectors grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to series TMA connectors. This PAS indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
Document History