NEN - NPR-ISO/IEC TR 18047-7

Information technology - Radio frequency identification device conformance test methods - Part 7: Test methods for active air interface communications at 433 MHz

active, Most Current
Organization: NEN
Publication Date: 1 July 2010
Status: active
Page Count: 41
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-7, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This may, in appropriate circumstances, be supplemented by further, applicationspecific functionality criteria that are not available in the general case. The interrogator and tag conformance parameters in this part of ISO/IEC TR 18047 are the following: • mode-specific conformance parameters including nominal values and tolerances; • parameters that apply directly affecting system functionality and inter-operability. The following are not included in this part of ISO/IEC TR 18047: • parameters that are already included in regulatory test requirements; • high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962)

Document History

NPR-ISO/IEC TR 18047-7
July 1, 2010
Information technology - Radio frequency identification device conformance test methods - Part 7: Test methods for active air interface communications at 433 MHz
This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the...
November 1, 2005
Information technology - Radio frequency identification device conformance test methods - Part 7: Test methods for active air interface communications at 433 MHz
This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given...
Advertisement