NEN - NPR-ISO/TR 10305-2
Road vehicles - Calibration of electromagnetic field strength measuring devices - Part 2: IEEE standard for calibration of electromagnetic field sensors and probes, excluding antennas, from 9 kHz to 40 GHz
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This part of ISO/TR 10305 specifies techniques for calibrating electromagnetic field sensors and probes, excluding antennas, used in automotive testing for the measurement of magnetic fields at frequencies from 9 kHz to 40 GHz. In the automotive field, these field strength measuring devices are used for measurements specified in the various parts of ISO 11451 and ISO 11452. The scope and field of application are further detailed in clause 1 (see page 9) of the enclose IEEE standard.
Document History