CEN - EN ISO 18086
Corrosion of metals and alloys - Determination of AC corrosion - Protection criteria
| Organization: | CEN |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This International Standard is applicable to buried cathodically-protect
In the presence of AC interference, the protection criteria given in ISO 15589-1 are not sufficient to demonstrate that the steel is being protected against corrosion.
This International Standard provides limits, measurement procedures, mitigation measures, and information to deal with long term AC interference for AC voltages at frequencies between 16,7 and 60 Hz and the evaluation of AC corrosion likelihood.
This International Standard deals with the possibility of AC corrosion of metallic pipelines due to AC interferences caused by inductive, conductive or capacitive coupling with AC power systems and the maximum tolerable limits of these interference effects. It takes into account the fact that this is a longterm effect, which occurs during normal operating conditions of the AC power system.
This International Standard does not cover the safety issues associated with AC voltages on pipelines. These are covered in national standards and regulations (see e.g. EN 50443).
Document History