BSI - BS EN 4162

Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2016
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 4162
March 31, 2016
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
March 31, 2016
Aerospace series - Screws 100 Degrees countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 Degree C
A description is not available for this item.
January 31, 2010
Aerospace series - Screws 100 Degrees countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 Degree C
A description is not available for this item.

References

Advertisement