CEN - EN 15254-7

Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction

active, Most Current
Organization: CEN
Publication Date: 1 April 2018
Status: active
Page Count: 24
ICS Code (Ceilings. Floors. Stairs): 91.060.30
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This document defines rules for extended applications, provides guidance, and, where appropriate, specifies procedures, for variations of certain parameters and factors associated with the design of internal non-loadbearing ceilings constructed of metal faced sandwich panels that have been tested in accordance with EN 1364‑2, which could generate a classification in accordance with EN 13501‑2.

This document applies to self-supporting, double skin metal faced sandwich panels, which have an insulating core bonded to both facings as defined in EN 14509.

Document History

EN 15254-7
April 1, 2018
Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction
This document defines rules for extended applications, provides guidance, and, where appropriate, specifies procedures, for variations of certain parameters and factors associated with the design of...
June 1, 2012
Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction
This European Standard defines rules for extended applications, provides guidance, and, where appropriate, specifies procedures, for variations of certain parameters and factors associated with the...

References

Advertisement