DIN EN ISO 2931

Anodizing of aluminium and its alloys - Assessment of quality of sealed anodic oxidation coatings by measurement of admittance (ISO 2931:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2018
Status: active
Page Count: 14
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies a method for assessing the quality of sealed anodic oxidation coatings on aluminium and its alloys by measurement of the admittance.

The method is applicable to anodic oxidation coatings sealed in an aqueous medium.

NOTE 1 Results obtained from anodic oxidation coatings sealed by different methods, e.g. hydrothermal sealing and cold sealing, are not necessarily comparable.

NOTE 2 Results obtained from anodic oxidation coatings on alloys containing more than 2 % silicon or 5 % manganese or 3 % magnesium are not comparable with results obtained from anodic oxidation coatings on more dilute alloys.

The method is suitable for use as a production-control test and as an acceptance test where there is agreement between the anodizer and the customer.

Any type of anodized component can be tested by the method described, provided that there is a sufficient area (a circle of diameter about 20 mm) and that the film thickness is greater than 3 μm.

Document History

DIN EN ISO 2931
April 1, 2018
Anodizing of aluminium and its alloys - Assessment of quality of sealed anodic oxidation coatings by measurement of admittance (ISO 2931:2017)
This document specifies a method for assessing the quality of sealed anodic oxidation coatings on aluminium and its alloys by measurement of the admittance. The method is applicable to anodic...
January 1, 2017
Anodizing of aluminium and its alloys - Assessment of quality of sealed anodic oxidation coatings by measurement of admittance (ISO/DIS 2931:2016); German and English version prEN ISO 2931:2016
A description is not available for this item.
December 1, 2010
Anodizing of aluminium and its alloys - Assessment of quality of sealed anodic oxidation coatings by measurement of admittance (ISO 2931:2010)
A description is not available for this item.

References

Advertisement