DIN EN 62802
Measurement methods of a half-wavelength voltage and a chirp parameter for Mach-Zehnder optical modulators in high-frequency radio on fibre (RoF) Systems (IEC 62802:2017); English version EN 62802:2017
| Organization: | DIN |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This document specifies measurement methods of a half-wavelength voltage and a chirp parameter applicable to MZMs in microwave and millimeter-wave RoF systems. In addition, these methods are also effective for the estimation of the intermodulation distortions and transmission performances. The methods apply for the following:
- frequency range: 5 GHz to 110 GHz;
- wavelength band: 0,8 μm to 2,0 μm;
- electro-optic material based MZMs and their modules.
Document History