IEC 60747-5-2

Discrete Semiconductor Devices and Integrated Circuits - Part 5-2: Optoelectronic Devices - Essential Ratings and Characteristics

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2002
Status: inactive
Page Count: 86
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 60747 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre optic systems or subsystems:

- Semiconductor photoemitters, including:

. light-emitting diodes (LEDs);

. infrared-emitting diodes (IREDs);

. laser diodes.

- Semiconductor photosensitive devices, including:

. photodiodes;

. phototransistors.

- Semiconductor photosensitive devices.

- Semiconductor devices utilizing the optical radiation for internal operation, including:

. photocouplers, optocouplers.

Document History

November 1, 2009
Discrete semiconductor devices and integrated circuits – Part 5-2: Optoelectronic devices – Essential ratings and characteristics
This part of IEC 60747 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre...
IEC 60747-5-2
March 1, 2002
Discrete Semiconductor Devices and Integrated Circuits - Part 5-2: Optoelectronic Devices - Essential Ratings and Characteristics
This part of IEC 60747 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre...
September 1, 1997
Discrete Semiconductor Devices and Integrated Circuits - Part 5-2: Optoelectronic Devices - Essential Ratings and Characteristics
A description is not available for this item.

References

Advertisement