DIN EN ISO 25649-3
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices (ISO 25649-3:2017)
| Organization: | DIN |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This document is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material.
This document is to be applied with ISO 25649-1 and ISO 25649-2.
NOTE 1 Typical products forming Class A (see Annex A):
- "Floating Islands" in near round or square shaped forms decorated with palm tree, sun shade, etc. high superstructure;
- large floats/rafts in various forms from round to square;
- large floating tubes, giant tubes (inflatable or inherently buoyant);
- floating arm chairs, seats and sun beds;
- air mattresses for use on the water;
- recreational rafts/floating platforms/pontoons.
NOTE 2 Typical places for application:
- pools;
- protected areas of lakes, ponds;
- protected area sea shore (no offshore winds, no currents).
Document History