DIN ISO 813

Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90° peel method (ISO 813:2016)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2018
Status: inactive
Page Count: 14
ICS Code (Rubber): 83.060
scope:

This International Standard specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a strip of rubber bonded to a single plate of rigid material. The test is carried out at a peel angle of 90°.

The method is applicable primarily to test pieces prepared in the laboratory under standard conditions, such as can be used to provide data for the choice of rubber compounds or adhesive systems, the development of such materials and the control of manufacturing processes.

This method is not suitable for high-hardness rubbers, typically above 85 IRHD.

Document History

December 1, 2020
Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90° peel method (ISO 813:2019)
A description is not available for this item.
July 1, 2020
Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90° peel method (ISO 813:2019); Text in German and English
A description is not available for this item.
DIN ISO 813
May 1, 2018
Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90° peel method (ISO 813:2016)
This International Standard specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a...
July 1, 2017
Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90° peel method (ISO 813:2016); Text in German and English
A description is not available for this item.
December 1, 2011
Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90° peel method (ISO 813:2010)
This International Standard specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a...
May 1, 2004
Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90° peel method (ISO 813:1997)
A description is not available for this item.

References

Advertisement