DIN EN 1648-2
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
| Organization: | DIN |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This European Standard specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans.
It applies only to installations which are electrically connected with the electrical installation of the base vehicle or which can be electrically connected with it by means of change-over devices.
This European Standard also specifies the ELV output requirements of low voltage (LV) equipment that may be used to provide an ELV supply but it does not specify safety, technical and functional requirements for LV appliances and installations. Requirements for LV installations are specified in HD 60364-7-721.
Document History