DS/EN ISO 11810-2

Lasers and laser-related equipment - Test method and classification for the laser-resistance of surgical drapes and/or patient-protective covers - Part 2: Secondary ignition

inactive
Organization: DS
Publication Date: 21 May 2007
Status: inactive
Page Count: 21
ICS Code (Hospital equipment): 11.140
scope:

This International Standard applies to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be laser-resistant. The purpose of this standard is to provide a standardized method for testing and classifying surgical drapes and other patient protective covers with respect to laser-induced hazards. An appropriate classification system is given. It is not the purpose of this standard to serve as a general fire safety specification. This standard is limited to testing the secondary ignition of materials that are rated I1 or I2 from ISO 11810-1. All materials reflect portions of the beam and it is necessary for the user to decide whether specular reflection may be a hazard. This measurement, however, is not covered in this standard.

Document History

March 16, 2009
Lasers and laser-related equipment - Test method and classification for the laser-resistance of surgical drapes and/or patient-protective covers - Part 2: Secondary ignition
This part of ISO 11810 is applicable to disposable and re-usable, as well as woven and non-woven materials used as surgical drapes and/or patient protective covers which claim to be laser-resistant....
DS/EN ISO 11810-2
May 21, 2007
Lasers and laser-related equipment - Test method and classification for the laser-resistance of surgical drapes and/or patient-protective covers - Part 2: Secondary ignition
This International Standard applies to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be laser-resistant....
Lasers and laser-related equipment - Test method and classification for the laser-resistance of surgical drapes and/or patient-protective covers - Part 2: Secondary ignition (ISO 11810-2:2007)
This part of ISO 11810 is applicable to disposable and re-usable, as well as woven and non-woven materials used as surgical drapes and/or patient protective covers which claim to be laser-resistant....
Advertisement