JSA - JIS G 3443-3
Coated steel pipes for water service - Part 3: External plastic coatings
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 20 February 2007 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
Document History
May 20, 2020
Coated steel pipes for water service—Part 3: Long-life external plastic coatings
This Japanese Industrial Standard specifies the requirements for long-life plastic coatings applied on the external surface of mother pipes used mainly for water works, sewage works, industrial water...
October 20, 2014
Coated steel pipes for water service - Part 3: Long-life external plastic coatings
This Japanese Industrial Standard specifies the long-life plastic coatings applied on the external surface of mother pipes used mainly for water works, sewage works, industrial water works and...
JIS G 3443-3
February 20, 2007
Coated steel pipes for water service - Part 3: External plastic coatings
A description is not available for this item.