AFNOR - NF EN 6049-008

Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 008 : self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55 °C to 200 °C - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 15 November 2017
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NF EN 6049-008
November 15, 2017
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 008 : self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55 °C to 200 °C - Product standard
A description is not available for this item.
Advertisement