AFNOR - NF EN 50377-17-2

Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-2 : type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto reinforced cable containing IEC 60793-2-50 category B1.3 or B6a1 or B6a 2 singlemode fibre (with restricted MFD), category C

active, Most Current
Organization: AFNOR
Publication Date: 14 April 2018
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NF EN 50377-17-2
April 14, 2018
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-2 : type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto reinforced cable containing IEC 60793-2-50 category B1.3 or B6a1 or B6a 2 singlemode fibre (with restricted MFD), category C
A description is not available for this item.
Advertisement