DS/EN 55016-1-1/A1
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
| Organization: | DS |
| Publication Date: | 31 May 2007 |
| Status: | inactive |
| Page Count: | 71 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
This part of CISPR 16 is desingated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the frequency range 9 kHz to 18 GHz. In addition, requirements are specified for specialized equipment for discontinuous disturbance measurements, The requirements include the measurement of broadband and narrowbanc types of radio disturbance. The receiver types covered include the following: a) the quasi-peak measuring receiver, b) the peak measuring receiver, c) the average measuring receiver, d) the r.m.s. measuring receiver. In addition there are specifications for spectrum analyzers, scanning receivers and audiofrequency voltmeters. The requirements of this publication shall be complied with at all frequencies and for all levels of radio disturbance voltages, currents, power or field strengths within the CISPR indicating range of the measuring equipment. Methods of measurement are covered in Part 2, and further information on radio disturbance is given in Part 3 of CISPR 16. Uncertainties, statistics and limit modelling are covered in Part 4 of CISPR 16.
Document History