DSF/EN 60335-2-96/FprA2

Household and similar electrical appliances - Safety -- Part 2-96: Particular requirements for flexible sheet heating elements for room heating

inactive
Organization: DS
Status: inactive
Page Count: 42
ICS Code (Electric heaters): 97.100.10
scope:

Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other installations. For heated blankets and pads, see EN 60335-2-17. For heated mats and foot warmers, see EN 60335-2-81. This standard does not cover under-carpet heaters, nor flexible heating elements incorporated in other appliances.

Document History

February 11, 2009
Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating
Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other...
March 16, 2004
Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating
This standard deals with the safety of flexible sheet heating elements intended to be incorporated into the building to heat the room in which they are located, their rated voltage being not more...
July 4, 2003
Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating
This standard deals with the safety of flexible sheet heating elements intended to be incorporated into the building to heat the room in which they are located, their rated voltage being not more...
December 17, 2002
Household and similar electrical appliances – Safety – Part 2-96: Particular requirements for flexible sheet heating elements for room heating
This standard deals with the safety of flexible sheet heating elements intended to be incorporated into the building to heat the room in which they are located, their rated voltage being not more...
DSF/EN 60335-2-96/FprA2
Household and similar electrical appliances - Safety -- Part 2-96: Particular requirements for flexible sheet heating elements for room heating
Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other...
Advertisement