AFNOR - NF ISO 6162-2

Hydraulic fluid power - Flange connections with split or one-piece flange clamps and metric or inch screws - Part 2 : flange connectors, ports and mounting surfaces for use at a pressure of 42 MPa (420 bar), DN 13 to DN 76

active, Most Current
Organization: AFNOR
Publication Date: 28 April 2018
Status: active
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Piping and couplings): 23.100.40

Document History

NF ISO 6162-2
April 28, 2018
Hydraulic fluid power - Flange connections with split or one-piece flange clamps and metric or inch screws - Part 2 : flange connectors, ports and mounting surfaces for use at a pressure of 42 MPa (420 bar), DN 13 to DN 76
A description is not available for this item.
Advertisement