DS/EN ISO 10256-3

Protective equipment for use in ice hockey – Part 3: Face protectors for skaters (ISO 10256-3:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 April 2018
Status: active
Page Count: 42
ICS Code (Winter sports equipment): 97.220.20
ICS Code (Head protective equipment): 13.340.20
scope:

ISO 10256-3:2016 specifies performance requirements and test methods for face protectors (including visors) for use in ice hockey and is intended to be used in conjunction with ISO 10256‑1. Requirements and the corresponding test methods, where appropriate, are given for the following: a) construction and area of coverage; b) resistance to puck impact; c) penetration; d) field of vision; e) geometric (visual) optics and acuity; f) transmittance and haze; g) marking and information. ISO 10256-3:2016 applies to face protectors worn by - players other than goalkeepers, and - certain functionaries (e.g. referees). NOTE 1 - The requirements of a Clause take precedent over a figure. NOTE 2 - The intent is to reduce the risk of injury to the face without compromising the form or appeal of the game.

Document History

DS/EN ISO 10256-3
April 30, 2018
Protective equipment for use in ice hockey – Part 3: Face protectors for skaters (ISO 10256-3:2016)
ISO 10256-3:2016 specifies performance requirements and test methods for face protectors (including visors) for use in ice hockey and is intended to be used in conjunction with ISO 10256‑1....
Protective equipment for use in ice hockey – Part 3: Face and eye protectors for skaters (ISO/DIS 10256-3:2021)
A description is not available for this item.
Protective equipment for use in ice hockey – Part 3: Face protectors for skaters (ISO/FDIS 10256-3:2016)
This International Standard specifies performance requirements and test methods for face protectors (including visors) for use in ice hockey and shall be used in conjuction with ISO 10256-1. NOTE 1 –...
Protective equipment for use in ice hockey - Part 3: Face Protectors (ISO/DIS 10256-3:2015)
This International Standard specifies performance requirements and test methods for face protectors (including visors) for use in ice hockey and shall be used in conjuction with ISO 10256-1. Note 1...
Advertisement