ITU-T Y.4500.22

oneM2M – Field device configuration

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 March 2018
Status: active
Page Count: 50
scope:

This Recommendation specifies the architectural options, resources and procedures needed to pre-provision and maintain devices in the field domain (e.g., ADN, ASN/MN) in order to establish M2M service layer operation between the device's application entity (AE) and/or common services entity (CSE) and a registrar and/or hosting CSE. The resources and procedures include information about the registrar CSE and/or hosting CSE needed by the AE or CSE to begin machine to machine (M2M) service layer operation.

This Recommendation contains oneM2M Release 2 specification - oneM2M Field Device Configuration V2.0.0 and is equivalent to standards of oneM2M partners including ARIB, ATIS, CCSA, ETSI [b-ETSI TS 118 122], TIA, TSDSI, TTA and TTC.

Document History

ITU-T Y.4500.22
March 1, 2018
oneM2M – Field device configuration
This Recommendation specifies the architectural options, resources and procedures needed to pre-provision and maintain devices in the field domain (e.g., ADN, ASN/MN) in order to establish M2M...

References

Advertisement