IEEE 802.20.2
Conformance to IEEE 802.20 Systems-Protocol Implementation Conformance Statement (PICS) Proforma
| Organization: | IEEE |
| Publication Date: | 25 March 2010 |
| Status: | inactive |
| Page Count: | 30 |
scope:
Scope
This standard represents the PICS Proforma, per ISO/IEC 9646-7 and ITU-T X.296,1 for the conformance specification of base stations or access nodes, and access terminals or user terminals, based upon the air interface specified in IEEE Std 802.20™.2
Purpose This document describes the capabilities and options within the air interface specified in IEEE Std 802.20. It is to be completed by the supplier of a product claiming to implement one or more of the protocol modes.
It indicates which capabilities and options have been implemented. It allows a user of the product to evaluate its conformance and to determine whether the product meets the user's requirements.
Document History