DSF/FPREN 16842-3

Powered industrial trucks – Visibility – Test methods and verification – Part 3: Reach trucks up to and including 10 000 kg

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 13
ICS Code (Industrial trucks): 53.060
scope:

This document specifies the requirements and test procedures for 360° visibility of reach trucks with a sit-on or stand-on operator (herein after referred to as trucks), without a load with a capacity up to and including 10 000 kg in accordance with ISO 5053 1 and it is intended to be used in conjunction with EN 16842-1. Where specific requirements in this part are modified from the general requirements in EN 16842 1, the requirements of this part are truck specific and to be used for reach trucks with a sit-on or stand-on operator with a capacity ≤ 10 000 kg. This part of EN 16842 deals with all significant hazards, hazardous situations or hazardous events, relevant to the visibility of the operator for applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.

Document History

December 17, 2018
Powered industrial trucks – Visibility – Test methods and verification – Part 3: Reach trucks up to and including 10 000 kg capacity
This document specifies the requirements and test procedures for 360° visibility of reach trucks with a sit-on or stand-on operator (herein after referred to as trucks), without a load with a...
DSF/FPREN 16842-3
Powered industrial trucks – Visibility – Test methods and verification – Part 3: Reach trucks up to and including 10 000 kg
This document specifies the requirements and test procedures for 360° visibility of reach trucks with a sit-on or stand-on operator (herein after referred to as trucks), without a load with a...
Advertisement