ISO 7714

Agricultural irrigation equipment - Volumetric valves - General requirements and test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 18
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This document specifies general requirements and test methods for volumetric valves able to automatically deliver preset quantities of water. It is applicable to valves actuated by pipeline pressure and flow alone, and which do not need any other, external, source of energy.

NOTE Volumetric valves are typically required to operate correctly with different qualities of irrigation water at a variety of flow rates and at temperatures between 5 °C and 50 °C.

Document History

ISO 7714
May 1, 2018
Agricultural irrigation equipment - Volumetric valves - General requirements and test methods
This document specifies general requirements and test methods for volumetric valves able to automatically deliver preset quantities of water. It is applicable to valves actuated by pipeline pressure...
September 1, 2008
Agricultural Irrigation Equipment - Volumetric Valves - General Requirements and Test Methods
This International Standard specifies general requirements and test methods for volumetric valves able to automatically deliver preset quantities of water. It is applicable to valves actuated by...
October 15, 2000
Agricultural Irrigation Equipment - Volumetric Valves - General Requirements and Test Methods
A description is not available for this item.
April 15, 1995
Agricultural Irrigation Equipment - Volumetric Valves - General Requirements and Test Methods Second Edition
A description is not available for this item.

References

Advertisement