ISO/IEC 22275

Information technology - Programming languages, their environments, and system software interfaces - ECMAScript Specification Suite

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 10
ICS Code (Languages used in information technology): 35.060
scope:

This International Standard defines the ECMAScript Specification Suite containing the ECMAScript programming language and its required and optional built-in libraries. It defines all the necessary components (both normative and informative) that is needed to implement this suite of standards. This suite does not change if one or more components are updated by a new standard edition. The Suite changes only when new components are added and / or old components are removed from it.

Document History

ISO/IEC 22275
May 1, 2018
Information technology - Programming languages, their environments, and system software interfaces - ECMAScript Specification Suite
This International Standard defines the ECMAScript Specification Suite containing the ECMAScript programming language and its required and optional built-in libraries. It defines all the necessary...

References

Advertisement