CEN - EN ISO 9233-1

Cheese, cheese rind and processed cheese - Determination of natamycin content - Part 1: Molecular absorption spectrometric method for cheese rind

active, Most Current
Organization: CEN
Publication Date: 1 May 2018
Status: active
Page Count: 24
ICS Code (Cheese): 67.100.30
scope:

This document specifies a method for the determination in cheese rind of natamycin mass fraction of above 0,5 mg/kg and surface-area-related natamycin mass of above 0,03 mg/dm2.

NOTE It is possible that the method is suitable for detecting migration of natamycin into the cheese.

Document History

EN ISO 9233-1
May 1, 2018
Cheese, cheese rind and processed cheese - Determination of natamycin content - Part 1: Molecular absorption spectrometric method for cheese rind
This document specifies a method for the determination in cheese rind of natamycin mass fraction of above 0,5 mg/kg and surface-area-related natamycin mass of above 0,03 mg/dm2. NOTE It is possible...
May 1, 2013
Cheese, cheese rind and processed cheese - Determination of natamycin content - Part 1: Molecular absorption spectrometric method for cheese rind
This part of ISO 9233|IDF 140 specifies a method for the determination in cheese rind of natamycin mass fraction of above 0,5 mg/kg and surface-area-related natamycin mass of above 0,03 mg/dm2. NOTE...

References

Advertisement