MODUK - DEF STAN 61-021: SUPP 96
General Specification for Batteries Supplement: 96 Secondary, Sealed, Valve Regulated, Lead Acid 24V, 25Ah (1 Hour Rate) NSN 6140-99-925-2393 (Mk 1) NSN 6140-99-400-3365 (Mk 2)
active, Most Current
Buy Now
| Organization: | MODUK |
| Publication Date: | 14 May 2018 |
| Status: | active |
| Page Count: | 38 |
scope:
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 25Ah, Sealed, Valve Regulated, Lead Acid battery. It is essential that the battery be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.
Document History
DEF STAN 61-021: SUPP 96
May 14, 2018
General Specification for Batteries Supplement: 96 Secondary, Sealed, Valve Regulated, Lead Acid 24V, 25Ah (1 Hour Rate) NSN 6140-99-925-2393 (Mk 1) NSN 6140-99-400-3365 (Mk 2)
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 24V, 25Ah, Sealed, Valve Regulated, Lead Acid battery. It is...