CEI EN 50645
Ecodesign requirements for small power transformers
| Organization: | CEI |
| Publication Date: | 1 April 2018 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This European Standard gives Ecodesign requirements for small power transformers complying with the EN 61558 series and in relation to Commission Regulation (EU) N° 548/2014 implementing the European Directive 2009/125/EC.
This European Standard is applicable to transformers with 50 Hz AC input and output with a rated power of 1 kVA or more and a voltage lower than 1 kV, except those excluded in the regulation.
For transformers with a voltage between 1 kV and 1,1 kV, this standard may be used as a guide
Document History