CEI EN 60794-2
Optical fibre cables Part 2: Indoor cables - Sectional specification
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use in communications networks. Other types of applications requiring similar types of cables can be considered.
Document History
CEI EN 60794-2
April 1, 2018
Optical fibre cables Part 2: Indoor cables - Sectional specification
This part of IEC 60794 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use in communications networks. Other types of applications requiring...
May 1, 2003
Optical fibre cables - Part 2: Indoor cables - Sectional specification
Questa parte della Norma CEI 60794 fornisce le prescrizioni che si applicano ai cavi a fibra ottica per applicazioni in interni, quali apparecchiature telefoniche , di trasmissione ed elaborazione...