CEI EN 50360

Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 300 MHz to 6 GHz: devices used next to the ear

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2018
Status: active
Page Count: 12
ICS Code (Mobile services in general): 33.070.01
scope:

This product standard applies to wireless communication devices used in close proximity to the human ear (e.g. mobile phones, wireless headsets). The applicable frequency range is from 300 MHz to 6 GHz.

The objective of this standard is to demonstrate the compliance of such devices with the basic restrictions and exposure limit values related to human exposure to radio frequency electromagnetic fields.

For devices used next to the body or in front of the face the applicable product standard is EN 50566:2017.

For low power devices the applicable product standard is EN 50663:2017.

Document History

CEI EN 50360
April 1, 2018
Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 300 MHz to 6 GHz: devices used next to the ear
This product standard applies to wireless communication devices used in close proximity to the human ear (e.g. mobile phones, wireless headsets). The applicable frequency range is from 300 MHz to 6...
July 1, 2012
Product standard to demonstrate the compliance of mobile phones with the basic restrictions related to human exposure to electromagnetic fields (300 MHz - 3 GHz)
A description is not available for this item.
November 1, 2001
Product standard to demonstrate the compliance of mobile phones with the basic restrictions related to human exposure to electromagnetic fields (300 MHz - 3 GHz)
La presente Norma di prodotto fornisce i criteri di verifica della conformità ai limiti di base (espressi in termini di Tasso di Assorbimento Specifico –SAR) specificati dalla Raccomandazione del...

References

Advertisement