ISO 2555
Plastics - Resins in the liquid state or as emulsions or dispersions - Determination of apparent viscosity using a single cylinder type rotational viscometer method
| Organization: | ISO |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document specifies a method of determining apparent viscosity of resins in a liquid state using a single cylinder type rotational viscometer.
The method can be used for viscosity measurements in the range from 0,02 Pa ⋅ s to 60 000 Pa ⋅ s.
This document is applicable to both Newtonian and non-Newtonian liquids and the measured apparent viscosity depends on the velocity gradient to which the liquids are subjected during the measurement.
Document History