DS/EN ISO 12870

Ophthalmic optics – Spectacle frames – Requirements and test methods (ISO 12870:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 May 2018
Status: active
Page Count: 42
ICS Code (Ophthalmic equipment): 11.040.70
scope:

ISO 12870:2016 specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses. It is applicable to frames at the point of sale by the manufacturer or supplier to the retailer. This International Standard is applicable to all spectacle frame types, including rimless mounts, semi-rimless mounts and folding spectacle frames. It is also applicable to spectacle frames made from natural organic materials. NOTE - See Annex A for recommendations on the design of spectacle frames. ISO 12870:2016 is not applicable to complete custom-made spectacle frames or to products designed specifically to provide personal eye protection.

Document History

DS/EN ISO 12870
May 7, 2018
Ophthalmic optics – Spectacle frames – Requirements and test methods (ISO 12870:2016)
ISO 12870:2016 specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses. It is applicable to frames at the point of sale by the manufacturer or...
October 29, 2014
Ophthalmic optics – Spectacle frames – Requirements and test methods
Revision of EN ISO 12870:2012, taking over ISO 12870:2012 (unchanged), in order to revise its European Annex ZA.
May 8, 2012
Ophthalmic optics - Spectacle frames - Requirements and test methods
This International Standard specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses. It is applicable to frames at the point of sale by the...
May 12, 2009
Ophthalmic optics - Spectacle frames - Requirements and test methods
This International Standard specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses, and is applicable to frames at the point of sale to the...
January 9, 2006
Ophthalmic optics - Spectacle frames - Requirements and test methods
This standard specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses, and is applicable to frames at the point of sale to the retailer, by the...
October 22, 2004
Ophthalmic optics - Spectacle frames - Requirements and test methods
This standard specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses, and is applicable to frames at the point of sale to the retailer, by the...
March 16, 1998
Ophthalmic optics - Spectacle frames - General requirements and test methods
This International Standard specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses including tinted and untinted lenses and is applicable at...
Ophthalmic optics - Spectacle frames - Requirements and test methods (ISO/DIS 12870:2015)
This part of ISO 11608 specifies particular requirements to make needle-based drug delivery systems or NIS (Needle Injection System) accessible for persons with visual impairments. It applies to...
Ophthalmic optics - Spectacle frames - Requirements and test methods (ISO/FDIS 12870:2011)
This International Standard specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses. It is applicable to frames at the point of sale by the...
Ophthalmic optics - Spectacle frames - Requirements and test methods (ISO 12870:2012)
Revision of EN ISO 12870:2012, taking over ISO 12870:2012 (unchanged), in order to revise its European Annex ZA.
Ophthalmic optics - Spectacle frames - Requirements and test methods (ISO/DIS 12870:2010)
A description is not available for this item.
Ophthalmic optics - Spectacle frames - Requirements and test methods (ISO 12870:2004)
This International Standard specifies fundamental requirements for unglazed spectacle frames designed for use with all prescription lenses, and is applicable to frames at the point of sale to the...
Ophthalmic optics - Spectacle frames - Requirements and test methods (ISO/FDIS 12870:2016)
This part of ISO 11608 specifies particular requirements to make needle-based drug delivery systems or NIS (Needle Injection System) accessible for persons with visual impairments. It applies to...
Advertisement