DSF/FPREN ISO 6413

Technical product documentation – Representation of splines and serrations (ISO/FDIS 6413:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 20
ICS Code (Keys and keyways, splines): 21.120.30
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard specifies the rules and graphical symbols for the representations of splines and serrations on technical drawings. Two methods of representation are specified as follows: a) Complete representation; b) Simplified representation. The rules and graphical symbols specified in this International Standard are applicable to detail drawings of the parts (shafts and hubs) and to assembly drawings of joints. NOTE - For uniformity all figures in this International Standard are drawn in the first-angle orthographic projection. It should be understood that the third-angle orthographic projection could equally well have used without prejudice to principles established.

Document History

October 29, 2018
Technical product documentation – Representation of splines and serrations (ISO 6413:2018)
This document specifies the rules and graphical symbols for the representations of splines and serrations in technical product documentation. Two methods of representation are specified: a) complete...
January 10, 1995
Technical drawings – Representation of splines and serrations
The standard specifies the rules and graphical symbols for the representation of splines and serrations on technical drawings.
DSF/FPREN ISO 6413
Technical product documentation – Representation of splines and serrations (ISO/FDIS 6413:2018)
This International Standard specifies the rules and graphical symbols for the representations of splines and serrations on technical drawings. Two methods of representation are specified as follows:...
Advertisement