ISO 10637

Dentistry - Central suction source equipment

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 24
ICS Code (Dental equipment): 11.060.20
scope:

This document specifies requirements and test methods for stationary, electrically powered central suction source equipment, including centrally located amalgam separators and air water separators.

It also specifies requirements for information to be supplied by the manufacturer on the performance, installation, operation and maintenance of the central suction source equipment as part of the complete dental suction system.

This document specifies requirements for central suction source equipment used to provide vacuum pressure and flow at the facility pipeline connection point.

This document does not apply to portable suction source equipment, air/water venturi suction source equipment, or to suction source equipment located in the treatment room. It also does not apply to suction source equipment used for life support or for scavenging halogenated anaesthetic gases.

This document does not include requirements for facility and exhaust piping systems or treatment room equipment.

Document History

ISO 10637
May 1, 2018
Dentistry - Central suction source equipment
This document specifies requirements and test methods for stationary, electrically powered central suction source equipment, including centrally located amalgam separators and air water separators....
August 1, 1999
Dental Equipment - High- and Medium-Volume Suction Systems
A description is not available for this item.

References

Advertisement