ISO 16151
Corrosion of metals and alloys - Accelerated cyclic test with exposure to acidified salt spray, dry and wet conditions
| Organization: | ISO |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This document specifies two accelerated corrosion-test procedures, Methods A and B, for the comparative evaluation of metallic materials with or without permanent corrosion protection or temporary corrosion protection in outdoor salt and/or acid rain environments. It also specifies the apparatus used. The two tests involve cyclic exposure of the specimens to acidified salt spray, "dry" and "wet" conditions.
The particular advantages of the two tests over conventional accelerated tests, such as the neutral salt spray (NSS) test as specified in ISO 9227 lie in their better ability to reproduce the corrosion that occurs in outdoor salt and/or acid rain environments. They are also useful for evaluating cosmetic corrosion. Method A is applicable to
- metals and their alloys,
- metallic coatings (cathodic),
- anodic oxide coatings, and
- organic coatings on metallic materials.
Method B is applicable to
- steel coated with anodic coatings, and
- steel coated with anodic coatings covered with conversion coatings.
Document History