JSA - JIS C 8156
Self-ballasted LED-lamps for general lighting services by voltage > 50 V - Safety specifications
| Organization: | JSA |
| Publication Date: | 20 October 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (hereafter referred to as lamps), intended for domestic and similar general lighting purposes, having:
− a rated wattage up to 60 W;
− a rated voltage of> 50 V up to 250 V;
− caps according to Table 1.
The requirements of this Standard relate only to type testing.
NOTE 1 Where in this Standard the term "lamp(s)" is used, it is understood to stand for "self-ballasted LED lamp(s)", except where it is obviously assigned to other types of lamps.
NOTE 2 This Standard includes photobiological safety.
NOTE 3 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 62560: 2011 Self-ballasted LED-lamps for general lighting services by voltage> 50 V-Safety specifications and Amendment 1: 2015 (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History