CEI EN 50385

Product standard to demonstrate the compliance of base station equipment with radiofrequencye electromanetic field exposure limits (110 MHz - 100 GHz), when placed on the market

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2018
Status: active
Page Count: 12
ICS Code (Aerials): 33.120.40
scope:

This product standard is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz.

The object is to assess the compliance of such equipment with the general public basic restrictions (directly or indirectly via compliance with reference levels) and the workers' exposure limit values (directly or indirectly via compliance with action levels), when it is placed on the market.

For low power devices the applicable product standard is EN 50663:2017.

Document History

CEI EN 50385
April 1, 2018
Product standard to demonstrate the compliance of base station equipment with radiofrequencye electromanetic field exposure limits (110 MHz - 100 GHz), when placed on the market
This product standard is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess...
July 1, 2003
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - General public
La presente Norma di prodotto definisce, con riferimento all'esposizione della popolazione ai campi elettromagnetici ad alta frequenza, i criteri di conformità ai limiti di base delle stazioni radio...

References

Advertisement