CEI EN 50401

Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz – 100 GHz), when put into service

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2018
Status: active
Page Count: 12
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This product standard is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz.

The object is to assess the compliance of such equipment with the general public basic restrictions (directly or indirectly via compliance with reference levels) and the workers' exposure limits values (directly or indirectly via compliance with action levels), when it is put into service in its operational environment.

Document History

CEI EN 50401
April 1, 2018
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz – 100 GHz), when put into service
This product standard is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz. The object is to assess...
December 1, 2011
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
L'obiettivo di questa Variante è di permettere di superare le deviazioni di "tipo A" presenti in alcuni paesi europei a seguito di leggi interne.
September 1, 2007
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
La presente Norma CEI EN 50401 si applica alle stazioni radio base, operanti nell’intervallo di frequenza 110 MHz 40 GHz, intese come apparecchiature di radiotrasmissione fisse usate nelle...
March 1, 2007
Norma di prodotto per dimostrare la conformità ai limiti di base o ai livelli di riferimento relativi all'esposizione della popolazione ai campi elettromagnetici a radio frequenza delle apparecchiature fisse per trasmissione radio (110 MHz - 40 GHz) destinate a reti di telecomunicazione senza fili, quando messe in servizio
La presente Norma CEI EN 50401 si applica alle stazioni radio base, operanti nell’intervallo di frequenza 110 MHz 40 GHz, intese come apparecchiature di radiotrasmissione fisse usate nelle...

References

Advertisement