FORD - WSD-M1H670-C2
FABRIC, POSEIDON PATTERN, WEFT KNITTED, 6MM
inactive
| Organization: | FORD |
| Publication Date: | 31 January 1995 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric. It can also be backed with an HFW weldable backcoating.
Document History
November 19, 2008
FABRIC, POSEIDON PATTERN, WEFT KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted...
March 31, 2003
FABRIC, POSEIDON PATTERN, WEFT KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with...
WSD-M1H670-C2
January 31, 1995
FABRIC, POSEIDON PATTERN, WEFT KNITTED, 6MM
1. SCOPE The material defined by this specification is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...