CEN - EN 15254-5

Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction

active, Most Current
Organization: CEN
Publication Date: 1 April 2018
Status: active
Page Count: 26
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This document defines rules for extended applications, provides guidance, and, where appropriate, defines procedures, for variations of certain parameters and factors associated with the design of internal and external non-loadbearing walls constructed of metal sandwich panels and that have been tested in accordance with EN 1364-1, which could generate a classification in accordance with EN 13501-2.

EN 15254-5 applies for self-supporting, double skin metal faced sandwich panels having an insulating core bonded to both facings as defined in EN 14509.

Document History

EN 15254-5
April 1, 2018
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction
This document defines rules for extended applications, provides guidance, and, where appropriate, defines procedures, for variations of certain parameters and factors associated with the design of...
November 1, 2009
Extended application of results from fire resistance tests - Nonloadbearing walls - Part 5: Metal sandwich panel construction
A description is not available for this item.

References

Advertisement