TIA - TIF WHITE PAPER 002

Risk Categorization in Accordance with ANSI/TIA-222-H and the 2018 IBC

active, Most Current
Buy Now
Organization: TIA
Publication Date: 1 May 2018
Status: active
Page Count: 15
scope:

The ANSI/TIA-222 Standard and the IBC have traditionally adopted the methodology of the ASCE 7 Standard for determining the minimum loading requirements for new and existing structures. The ASCE 7 Standard has evolved since the publication of the ANSI/TIA 222-G Standard (Rev G). The release of Revision H of the ANSI/TIA-222 Standard (Rev H) in January 2018 and the publication of the 2018 International Building Code (IBC) brings these standards up-to-date with the latest ASCE 7 Standard (ASCE 7-16).

Document History

TIF WHITE PAPER 002
May 1, 2018
Risk Categorization in Accordance with ANSI/TIA-222-H and the 2018 IBC
The ANSI/TIA-222 Standard and the IBC have traditionally adopted the methodology of the ASCE 7 Standard for determining the minimum loading requirements for new and existing structures. The ASCE 7...

References

Advertisement