ISO TR 24514

Activities relating to drinking water and wastewater services - Examples of the use of performance indicators using ISO 24510, ISO 24511 and ISO 24512 and related methodologies

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 74
ICS Code (Drinking water): 13.060.20
ICS Code (Sewage water): 13.060.30
ICS Code (Services for consumers): 03.080.30
scope:

This document provides several examples of varying complexity which illustrate the use and intent of the performance assessment methodology set out in ISO 24510, ISO 24511 and ISO 24512. The document also provides examples of the parallel and similar practices for measuring performance or establishing benchmarks as found in various institutional circumstances. These examples represent practices in a range of utilities (e.g. small, medium and large water utilities; water utilities from developed and developing countries; water utilities in both the public and private sectors; government and nongovernmental agencies; and utilities with and without certified management systems). They are drawn from many geographical locations.

Document History

ISO TR 24514
May 1, 2018
Activities relating to drinking water and wastewater services - Examples of the use of performance indicators using ISO 24510, ISO 24511 and ISO 24512 and related methodologies
This document provides several examples of varying complexity which illustrate the use and intent of the performance assessment methodology set out in ISO 24510, ISO 24511 and ISO 24512. The document...

References

Advertisement