DIN 13-5

ISO metric fine threads with pitch 1 mm and 1,25 mm and threads from 7,5 mm to 80 mm diameter; basic sizes

inactive
Organization: DIN
Publication Date: 1 September 1968
Status: inactive
Page Count: 2
ICS Code (Metric screw threads): 21.040.10

Document History

November 1, 1999
Metrisches ISO-Gewinde allgemeiner Anwendung - Teil 5: Nennmasse fuer Feingewinde mit Steigungen 1 mm und 1,25 mm; Gewinde-Nenndurchmesser von 7,5 mm bis 200 mm
A description is not available for this item.
DIN 13-5
September 1, 1968
ISO metric fine threads with pitch 1 mm and 1,25 mm and threads from 7,5 mm to 80 mm diameter; basic sizes
A description is not available for this item.
Advertisement