DIN EN ISO 19023
Dentistry - Orthodontic anchor screws (ISO 19023:2018)
| Organization: | DIN |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Dental implants): | 11.060.15 |
scope:
This document specifies requirements and test methods for orthodontic anchor screws used in orthodontic treatment.
This document gives details of methods to compare physical and mechanical properties of orthodontic anchor screws together with test methods and packaging and labelling information.
NOTE Orthodontic anchor screws are used to provide temporary intraoral skeletal anchorage during orthodontic treatment and are removed at the end of the orthodontic treatment. Similar to endosseous dental implants, they are, therefore inserted into the maxillo-facial bone structures.
Document History