DIN 13-4
ISO metric fine threads with pitch 0,75 mm and threads from 5 mm to 80 mm diameter; basic sizes
inactive
| Organization: | DIN |
| Publication Date: | 1 September 1968 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
November 1, 1999
Metrisches ISO-Gewinde allgemeiner Anwendung - Teil 4: Nennmasse fuer Feingewinde mit Steigung 0,75 mm; Gewinde-Nenndurchmesser von 5 mm bis 110 mm
A description is not available for this item.
DIN 13-4
September 1, 1968
ISO metric fine threads with pitch 0,75 mm and threads from 5 mm to 80 mm diameter; basic sizes
A description is not available for this item.