DIN 13-3
ISO Metric fine threads with pitch 0.5 mm and diameters from 3.5 to 50 mm, basic sizes
inactive
| Organization: | DIN |
| Publication Date: | 1 September 1968 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
November 1, 1999
Metrisches ISO-Gewinde allgemeiner Anwendung - Teil 3: Nennmasse fuer Feingewinde mit Steigung 0,5 mm; Gewinde-Nenndurchmesser von 3,5 mm bis 90 mm
A description is not available for this item.
DIN 13-3
September 1, 1968
ISO Metric fine threads with pitch 0.5 mm and diameters from 3.5 to 50 mm, basic sizes
A description is not available for this item.